TRANS 2NPN PREBIAS 0.3W SOT666 Product overview: PEMH24 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMH24 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 209823-PEMH24
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 100k
Resistor - Emitter Base (R2) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 293-PEMH24 | 209823-PEMH24 |
| Product Name | 0.3W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMH24 |
| Polarity | NPN | NPN; 2 NPN - Pre-Biased (Dual) |