NXP Semiconductors Electrical Parts - PEMH10 PEMH10

Description
Manufacturer: NXP Win Source Part Number: 1236951-PEMH10 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236951-PEMH10 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PEMH10 - 1236951-PEMH10 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PEMH10
1236951-PEMH10
Electrical Parts - PEMH10 1236951-PEMH10
Manufacturer: NXP Win Source Part Number: 1236951-PEMH10 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1236951-PEMH10
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1236951-PEMH10
Product Name Electrical Parts - PEMH10
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details