NXP Semiconductors Specialized ICs - PEMD9 PEMD9

Description
Manufacturer: NXP Win Source Part Number: 1236949-PEMD9 Manufacturer Homepage: www.nxp.com Introduction Date: October 22, 2001 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236949-PEMD9 Manufacturer Homepage: www.nxp.com Introduction Date: October 22, 2001 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - PEMD9 - 1236949-PEMD9 - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - PEMD9
1236949-PEMD9
Specialized ICs - PEMD9 1236949-PEMD9
Manufacturer: NXP Win Source Part Number: 1236949-PEMD9 Manufacturer Homepage: www.nxp.com Introduction Date: October 22, 2001 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1236949-PEMD9
Manufacturer Homepage: www.nxp.com
Introduction Date: October 22, 2001
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1236949-PEMD9
Product Name Specialized ICs - PEMD9
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,215 - Nexperia B.V.
Specs
Polarity PNP
Package Type SOT23; SOT23
IC(max) -100 milliamps
View Details
7 suppliers
Bipolar Transistors - 1220645 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
45V 0.1A Bipolar Transistor - 276-BC857BL3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers