NXP Semiconductors TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD2,315 PEMD2,315

Description
Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, NPN and PNP, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, NPN and PNP, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PEMD2,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, NPN and PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 2-Element, NPN and PNP, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD2,315 - 097551-PEMD2,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD2,315
097551-PEMD2,315
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD2,315 097551-PEMD2,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097551-PEMD2,315 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 60 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097551-PEMD2,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 60 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 568-PEMD2,315TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
568-PEMD2,315TR-ND
Bipolar Transistor Arrays, Pre-Biased 568-PEMD2,315TR-ND
TRANS ARRAY NPN/PNP SOT-666

TRANS ARRAY NPN/PNP SOT-666

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey
Product Category Bipolar RF Transistors Transistors Transistors
Product Number PEMD2,315 097551-PEMD2,315 568-PEMD2,315TR-ND
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD2,315 Bipolar Transistor Arrays, Pre-Biased
Polarity NPN; PNP NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 2548535 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
45V 0.1A SOT-23 Bipolar Transistor - 276-BC850BE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers