Manufacturer: Nexperia USA Inc.
Win Source Part Number: 042094-PEMD18
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 50 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN/PNP SOT666 Product overview: PEMD18 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD18 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 042094-PEMD18 | 293-PEMD18 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD18 | Bipolar Transistor |
| Polarity | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | NPN; PNP |