NXP Semiconductors Electrical Parts - PEMD16 PEMD16

Description
Manufacturer: NXP Win Source Part Number: 1236943-PEMD16 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236943-PEMD16 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PEMD16 - 1236943-PEMD16 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PEMD16
1236943-PEMD16
Electrical Parts - PEMD16 1236943-PEMD16
Manufacturer: NXP Win Source Part Number: 1236943-PEMD16 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1236943-PEMD16
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1236943-PEMD16
Product Name Electrical Parts - PEMD16
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFU8403-701TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type IPAK-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details