NXP Semiconductors TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD14 PEMD14

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 061419-PEMD14 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 061419-PEMD14 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD14 - 061419-PEMD14 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD14
061419-PEMD14
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD14 061419-PEMD14
Manufacturer: Nexperia USA Inc. Win Source Part Number: 061419-PEMD14 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 061419-PEMD14
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-PEMD14
Bipolar Transistor 293-PEMD14
TRANS PREBIAS NPN/PNP SOT666 Product overview: PEMD14 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD14 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN/PNP SOT666 Product overview: PEMD14 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 061419-PEMD14 293-PEMD14
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD14 Bipolar Transistor
Polarity NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) NPN; PNP
Unlock Full Specs
to access all available technical data