Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097602-PEMB30,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 20mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
TRANS 2PNP PREBIAS 0.3W SOT666
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 097602-PEMB30,115 | 568-PEMB30,115TR-ND | PEMB30,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB30,115 | Bipolar Transistor Arrays, Pre-Biased | |
| Polarity | PNP; 2 PNP - Pre-Biased (Dual) | PNP |