TRANS 2PNP PREBIAS 0.3W SOT666
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 568-PEMB3,115TR-ND | PEMB3,115 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | |
| Polarity | PNP |