NXP Semiconductors Automotive 50V 100mA 0.3W Bipolar Transistor PEMB10

Description
Trans Digital BJT PNP 50V 100mA Automotive 6-Pin SOT-666 / TRANS 2PNP PREBIAS 0.3W SOT666 Product overview: PEMB10 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMB10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Digital BJT PNP 50V 100mA Automotive 6-Pin SOT-666 / TRANS 2PNP PREBIAS 0.3W SOT666 Product overview: PEMB10 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMB10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50V 100mA 0.3W Bipolar Transistor
293-PEMB10
Automotive 50V 100mA 0.3W Bipolar Transistor 293-PEMB10
Trans Digital BJT PNP 50V 100mA Automotive 6-Pin SOT-666 / TRANS 2PNP PREBIAS 0.3W SOT666 Product overview: PEMB10 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMB10 can be used for catalog matching and distributor lookup.

Trans Digital BJT PNP 50V 100mA Automotive 6-Pin SOT-666 / TRANS 2PNP PREBIAS 0.3W SOT666 Product overview: PEMB10 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMB10 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB10 - 061416-PEMB10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB10
061416-PEMB10
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB10 061416-PEMB10
Manufacturer: Nexperia USA Inc. Win Source Part Number: 061416-PEMB10 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 100mV @ 250μA, 5mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 10mA, 5V Maximum Power Dissipation: 300mW Introduction Date: September 14, 2001 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 061416-PEMB10
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Introduction Date: September 14, 2001
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-PEMB10 061416-PEMB10
Product Name Automotive 50V 100mA 0.3W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB10
Polarity PNP 2 PNP - Pre-Biased (Dual); PNP
Package Type Reel - TR SOT3; SOT-666
Packing Method Reel - TR Tape Reel; Reel - TR
PD 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data