NXP Semiconductors Automotive 8.19V 10Ohm 400mW Zener Diode PDZ8.2B

Description
Zener Diode Single 8.19V 2% 10Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 8.2V 400MW SOD323 Product overview: PDZ8.2B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 8.19V, 10Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 8.19V, 10Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PDZ8.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 8.19V 2% 10Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 8.2V 400MW SOD323 Product overview: PDZ8.2B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 8.19V, 10Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 8.19V, 10Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PDZ8.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 8.19V 10Ohm 400mW Zener Diode - 295-PDZ8.2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8.19V 10Ohm 400mW Zener Diode
295-PDZ8.2B
Automotive 8.19V 10Ohm 400mW Zener Diode 295-PDZ8.2B
Zener Diode Single 8.19V 2% 10Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 8.2V 400MW SOD323 Product overview: PDZ8.2B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 8.19V, 10Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 8.19V, 10Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PDZ8.2B can be used for catalog matching and distributor lookup.

Zener Diode Single 8.19V 2% 10Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 8.2V 400MW SOD323 Product overview: PDZ8.2B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 8.19V, 10Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 8.19V, 10Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PDZ8.2B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PDZ8.2B - 271811-PDZ8.2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PDZ8.2B
271811-PDZ8.2B
Diodes - Zener - Single - PDZ8.2B 271811-PDZ8.2B
Manufacturer: Nexperia USA Inc. Win Source Part Number: 271811-PDZ8.2B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 10 Ohm Family Name: PDZ8.2B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 400mW Alternative Parts (Cross-Reference): CMDZ8V2; CMDZ5237B; CMDZ8V2 TR; CMDZ5237B TR; Introduction Date: July 29, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 271811-PDZ8.2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 10 Ohm
Family Name: PDZ8.2B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Alternative Parts (Cross-Reference): CMDZ8V2; CMDZ5237B; CMDZ8V2 TR; CMDZ5237B TR;
Introduction Date: July 29, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PDZ8.2B 271811-PDZ8.2B
Product Name Automotive 8.19V 10Ohm 400mW Zener Diode Diodes - Zener - Single - PDZ8.2B
Package Reel - TR SOD-323; SOD-323
ZZT 10 ohms 10 ohms
PD 400 milliwatts 400 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data