DIODE ZENER 5.6V 400MW SOD323 / Zener Diode Single 5.605V 2% 50Ohm 400mW Automotive 2-Pin SOD-323 Product overview: PDZ5.6B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.6V, 400MW, 5.605V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.6V, 400MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PDZ5.6B can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 271801-PDZ5.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 50 Ohm
Family Name: PDZ5.6B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Alternative Parts (Cross-Reference): CMDZ5232B Lead Free; BZX399-C5V6T/R; LUDZS5.6BT1G; CMDZ5V6;
Introduction Date: September 08, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-PDZ5.6B | 271801-PDZ5.6B |
| Product Name | Automotive 5.6V 400MW 5.605V Zener Diode | Diodes - Zener - Single - PDZ5.6B |
| Package | Reel - TR | SOD-323; SOD-323 |
| ZZT | 50 ohms | 50 ohms |
| PD | 400 milliwatts | 400 milliwatts |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |