NXP Semiconductors Automotive 4.65V 90Ohm 400mW Zener Diode PDZ4.7B

Description
Zener Diode Single 4.65V 2% 90Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 4.7V 400MW SOD323 Product overview: PDZ4.7B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.65V, 90Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.65V, 90Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PDZ4.7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 4.65V 2% 90Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 4.7V 400MW SOD323 Product overview: PDZ4.7B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.65V, 90Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.65V, 90Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PDZ4.7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.65V 90Ohm 400mW Zener Diode - 295-PDZ4.7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.65V 90Ohm 400mW Zener Diode
295-PDZ4.7B
Automotive 4.65V 90Ohm 400mW Zener Diode 295-PDZ4.7B
Zener Diode Single 4.65V 2% 90Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 4.7V 400MW SOD323 Product overview: PDZ4.7B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.65V, 90Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.65V, 90Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PDZ4.7B can be used for catalog matching and distributor lookup.

Zener Diode Single 4.65V 2% 90Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 4.7V 400MW SOD323 Product overview: PDZ4.7B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.65V, 90Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.65V, 90Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PDZ4.7B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PDZ4.7B - 271796-PDZ4.7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PDZ4.7B
271796-PDZ4.7B
Diodes - Zener - Single - PDZ4.7B 271796-PDZ4.7B
Manufacturer: Nexperia USA Inc. Win Source Part Number: 271796-PDZ4.7B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 90 Ohm Family Name: PDZ4.7B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 400mW Alternative Parts (Cross-Reference): UDZS4V7B RRG; UDZS4V7B R9G ; UDZS4V7B R9; UDZS4V7BW; Introduction Date: September 08, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 271796-PDZ4.7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 90 Ohm
Family Name: PDZ4.7B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Alternative Parts (Cross-Reference): UDZS4V7B RRG; UDZS4V7B R9G ; UDZS4V7B R9; UDZS4V7BW;
Introduction Date: September 08, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PDZ4.7B 271796-PDZ4.7B
Product Name Automotive 4.65V 90Ohm 400mW Zener Diode Diodes - Zener - Single - PDZ4.7B
Package Reel - TR SOD-323; SOD-323
ZZT 90 ohms 90 ohms
PD 400 milliwatts 400 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data