Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096657-PDZ33B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER 33V 400MW SOD323
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 096657-PDZ33B,115 | 568-PDZ33B,115TR-ND |
| Product Name | Diodes - Zener - Single - PDZ33B,115 | Single Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 | |
| VZ | 33 volts | |
| ZZT | 40 ohms |