Manufacturer: Nexperia USA Inc.
Win Source Part Number: 271781-PDZ3.6B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Family Name: PDZ3.6B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Alternative Parts (Cross-Reference): MM3Z5519A; MM3Z3V6T1; CMDZ3L6 TR;
Introduction Date: September 08, 1997
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 271781-PDZ3.6B |
| Product Name | Diodes - Zener - Single - PDZ3.6B |
| Life Cycle Stage | Active |
| Package | SOD-323; SOD-323 |
| VZ | 3.6 volts |
| ZZT | 90 ohms |