NXP Semiconductors Electrical Parts - PDZ3.3B PDZ3.3B

Description
Manufacturer: NXP Win Source Part Number: 1236728-PDZ3.3B Family Name: PDZ3.3B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MM3Z3V3ST3G; MM3Z3V3ST1G; LM3Z3V3T1G; MM3Z3V3ST1; Introduction Date: July 23, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236728-PDZ3.3B Family Name: PDZ3.3B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MM3Z3V3ST3G; MM3Z3V3ST1G; LM3Z3V3T1G; MM3Z3V3ST1; Introduction Date: July 23, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PDZ3.3B - 1236728-PDZ3.3B - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PDZ3.3B
1236728-PDZ3.3B
Electrical Parts - PDZ3.3B 1236728-PDZ3.3B
Manufacturer: NXP Win Source Part Number: 1236728-PDZ3.3B Family Name: PDZ3.3B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): MM3Z3V3ST3G; MM3Z3V3ST1G; LM3Z3V3T1G; MM3Z3V3ST1; Introduction Date: July 23, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1236728-PDZ3.3B
Family Name: PDZ3.3B
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): MM3Z3V3ST3G; MM3Z3V3ST1G; LM3Z3V3T1G; MM3Z3V3ST1;
Introduction Date: July 23, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1236728-PDZ3.3B
Product Name Electrical Parts - PDZ3.3B
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADM660ARU - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Power Management IC - 779-SI3402-B-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers