Zener Diode, 20V V(Z), 2.18%, 0.4W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 106495-PDZ20B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER 20V 400MW SOD323
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | PDZ20B,115 | 106495-PDZ20B,115 | 568-PDZ20B,115TR-ND |
| Product Name | Diodes - Zener - Single - PDZ20B,115 | Single Zener Diodes | |
| Life Cycle Stage | Active | Active | |
| Package | SOD323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | ||
| VZ | 20 volts |