Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096934-PDZ2.7B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode, 2.7V V(Z), 3.93%, 0.4W, Silicon, Unidirectional
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 096934-PDZ2.7B,115 | PDZ2.7B,115 |
| Product Name | Diodes - Zener - Single - PDZ2.7B,115 | |
| Life Cycle Stage | Active | Active |
| Package | SOD-323; SOD-323 | SOD323 |
| VZ | 2.7 volts | |
| ZZT | 100 ohms |