NXP Semiconductors Electrical Parts - PDZ15B PDZ15B

Description
Manufacturer: NXP Win Source Part Number: 1236721-PDZ15B Family Name: PDZ15B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMDZ15V TR Lead Free; CMDZ5245B Lead Free; MM3Z15V; CMDZ15; Introduction Date: September 08, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236721-PDZ15B Family Name: PDZ15B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMDZ15V TR Lead Free; CMDZ5245B Lead Free; MM3Z15V; CMDZ15; Introduction Date: September 08, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PDZ15B - 1236721-PDZ15B - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PDZ15B
1236721-PDZ15B
Electrical Parts - PDZ15B 1236721-PDZ15B
Manufacturer: NXP Win Source Part Number: 1236721-PDZ15B Family Name: PDZ15B Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMDZ15V TR Lead Free; CMDZ5245B Lead Free; MM3Z15V; CMDZ15; Introduction Date: September 08, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1236721-PDZ15B
Family Name: PDZ15B
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): CMDZ15V TR Lead Free; CMDZ5245B Lead Free; MM3Z15V; CMDZ15;
Introduction Date: September 08, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1236721-PDZ15B
Product Name Electrical Parts - PDZ15B
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1099-2-ND - DigiKey
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Distribution Switches, Load Drivers - AUIPS7091G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Auto Restart
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1897011 - RS Components, Ltd.
Specs
Regulator Category Charge pump
Package Type Other; Qsop
IQ 1.00E-3 amps
View Details