Manufacturer: Nexperia USA Inc.
Win Source Part Number: 271758-PDZ10B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 10 Ohm
Family Name: PDZ10B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Alternative Parts (Cross-Reference): UDZS10VBW; UDZS10B RRG UDZS10B RR; UDZS10B R9G;
Introduction Date: July 29, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Zener Diode Single 10V 2% 10Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 10V 400MW SOD323 Product overview: PDZ10B from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 10V, 10Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 10V, 10Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PDZ10B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 271758-PDZ10B | 295-PDZ10B |
| Product Name | Diodes - Zener - Single - PDZ10B | Automotive 10V 10Ohm 400mW Zener Diode |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 | Reel - TR |
| VZ | 10 volts | |
| ZZT | 10 ohms | 10 ohms |