NPN resistor-equipped transistor for switching and digital control applications, with 500 mA output current and 50 V collector-emitter voltage, in a SOT323 (SC-70) surface-mount package. Built-in bias resistors include R1 = 4.7 kΩ and R2 = 10 kΩ with a ratio tolerance of ±10%. AEC-Q101 qualified for high-temperature operation up to 175 °C.
PDTD143XU - Small Signal Bipolar Transistor, 0.5A, 50V, NPN, SC-70
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PDTD143XUX |
| Polarity | NPN |