TRANS PREBIAS NPN 50V 0.1A SC75 Product overview: PDTC144WE,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC144WE,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150mW Surface Mount SC-75
Manufacturer: NXP
Win Source Part Number: 103458-PDTC144WE,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-75
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 60 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V 0.1A SC75
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-PDTC144WE,115 | PDTC144WE,115 | 568-2171-2-ND | 103458-PDTC144WE,115 | PDTC144WE,115 |
| Product Name | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC144WE,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | Tape & Reel (TR) | SOT416 | SC-75, SOT-416 | SOT3; SC-75 | SC-75, SOT-416 |