PNP resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, housed in the SOT323 (SC-70) surface-mount package measuring 2.2 mm × 1.35 mm. Features a collector-emitter voltage rating of −50 V, a maximum DC output current of −100 mA, and a total power dissipation of 200 mW. Operating junction temperature range is −65 °C to +150 °C. Thermal resistance from junction to ambient is 625 K/W. Complies with IEC 60134 for absolute maximum ratings.
TRANS PREBIAS NPN 200MW SOT323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PDTC144EU,115TR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |