50 V, 100 mA NPN resistor-equipped transistor in a leadless DFN1010D-3 (SOT1215) package, measuring 1.1 × 1.0 × 0.37 mm, with built-in bias resistors for simplified circuit design and reduced component count. The device is AEC-Q101 qualified for automotive applications and features a maximum junction temperature of 150 °C. It supports Automatic Optical Inspection (AOI) of solder joints and offers a total power dissipation of up to 280 mW on a standard single-sided FR4 PCB. The PDTC143EQA variant has collector-emitter saturation voltage of 150 mV at 10 mA collector current and 0.5 mA base current, and a DC current gain of 30 at 10 mA collector current. R1 and R2 bias resistors are matched at 4.7 kΩ.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PDTC143EQAZ |
| Polarity | NPN |