NXP Semiconductors Specialized ICs - PDTC124TT PDTC124TT

Description
Manufacturer: NXP Win Source Part Number: 1236687-PDTC124TT Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236687-PDTC124TT Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - PDTC124TT - 1236687-PDTC124TT - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - PDTC124TT
1236687-PDTC124TT
Specialized ICs - PDTC124TT 1236687-PDTC124TT
Manufacturer: NXP Win Source Part Number: 1236687-PDTC124TT Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1236687-PDTC124TT
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1236687-PDTC124TT
Product Name Specialized ICs - PDTC124TT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
30V 6.5A MOSFET Transistor - 289-AUIRF7319Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers