Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102427-PDTC124TM,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 250MW SOT883
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 102427-PDTC124TM,315 | 568-PDTC124TM,315TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124TM,315 | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN; NPN - Pre-Biased |