NPN resistor-equipped transistor with built-in 100 kΩ bias resistor, designed for general-purpose switching and amplification. Available in SOT54 (TO-92) package with through-hole mounting. Maximum collector-emitter voltage is 50 V, maximum output current is 100 mA, and maximum power dissipation is 500 mW. Operating junction temperature range is -65 °C to +150 °C. The device complies with IEC 60134 for limiting values.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 500mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | PDTC115TS,126-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |