Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097432-PDTC114TT,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Family Name: PDTC114TT
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 200 @ 1mA, 5V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): DTC114TKAFRAT146; DTC114GKAT146; DTC114GKA;
Introduction Date: May 28, 1997
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 250MW TO236AB
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 097432-PDTC114TT,235 | 568-PDTC114TT,235TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC114TT,235 | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN; NPN - Pre-Biased |