NPN resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, in a leadless ultra small DFN1006B-3 (SOT883B) package measuring 1.0 x 0.6 x 0.37 mm, with a collector-emitter voltage rating of 50 V and an output current capability of 100 mA, qualified to AEC-Q101 for automotive applications.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PDTC114EMB,315 |
| Polarity | NPN |