PNP resistor-equipped transistor with a built-in 2.2 kΩ input bias resistor and no second resistor, designed for switching loads in automotive and industrial digital applications; packaged in SOT346 (SC-59A) surface-mount format measuring 2.9 mm × 1.6 mm × 1.1 mm; rated for 500 mA collector current and 15 V collector-emitter voltage; operates with a total power dissipation of 250 mW and a junction temperature up to 150 °C.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 15V 500mA 250mW Surface Mount SMT3; MPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | PDTA323TK,115-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |