Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100375-PDTA124TT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
TRANS PREBIAS PNP 250MW TO236AB
| Win Source Electronics | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 100375-PDTA124TT,215 | PDTA124TT,215 | 568-PDTA124TT,215TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA124TT,215 | Single, Pre-Biased Bipolar Transistors | |
| Polarity | PNP; PNP - Pre-Biased | PNP |