NXP Semiconductors Single, Pre-Biased Bipolar Transistors PDTA124EU,115

Description
TRANS PREBIAS PNP 200MW SOT323
Request a Quote
Description
TRANS PREBIAS PNP 200MW SOT323
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, packaged in SOT323 (SC-70), rated for a collector-emitter voltage of -50 V and a maximum output current of -100 mA, intended for general purpose switching and amplification applications.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, packaged in SOT323 (SC-70), rated for a collector-emitter voltage of -50 V and a maximum output current of -100 mA, intended for general purpose switching and amplification applications.

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 568-PDTA124EU,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
568-PDTA124EU,115TR-ND
Single, Pre-Biased Bipolar Transistors 568-PDTA124EU,115TR-ND
TRANS PREBIAS PNP 200MW SOT323

TRANS PREBIAS PNP 200MW SOT323

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 568-PDTA124EU,115TR-ND
Product Name Single, Pre-Biased Bipolar Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMCQ120R040M1TXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810030SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
4 suppliers