TRANS PREBIAS PNP 200MW SOT323
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 568-PDTA123TU,115TR-ND | PDTA123TU,115 |
| Product Name | Single, Pre-Biased Bipolar Transistors | |
| Polarity | PNP |