NXP Semiconductors 150MW Bipolar Transistor PDTA123TE

Description
TRANS PREBIAS PNP 150MW SC75 Product overview: PDTA123TE from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PDTA123TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 150MW SC75 Product overview: PDTA123TE from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PDTA123TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MW Bipolar Transistor
293-PDTA123TE
150MW Bipolar Transistor 293-PDTA123TE
TRANS PREBIAS PNP 150MW SC75 Product overview: PDTA123TE from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PDTA123TE can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 150MW SC75 Product overview: PDTA123TE from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PDTA123TE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123TE - 209727-PDTA123TE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123TE
209727-PDTA123TE
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123TE 209727-PDTA123TE
Manufacturer: NXP Win Source Part Number: 209727-PDTA123TE Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SC-75 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 30 @ 20mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 209727-PDTA123TE
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-75
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 20mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-PDTA123TE 209727-PDTA123TE
Product Name 150MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123TE
Polarity PNP PNP; PNP - Pre-Biased
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1219949 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers