PNP resistor-equipped transistor with built-in 100 kΩ bias resistors for simplified circuit design, available in a through-hole TO-92-3 package (SOT54), with a collector-emitter voltage rating of -50 V, maximum output current of -20 mA, and total power dissipation of 500 mW under standard mounting conditions. The device is qualified to meet IEC 60134 absolute maximum ratings.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 20mA 500mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | PDTA115ES,126-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |