PNP resistor-equipped transistor with built-in bias resistors R1 = 100 kΩ and R2 = 100 kΩ, in SOT883 (SC-101) package, rated for a maximum collector-emitter voltage of -50 V and an output current of -20 mA, designed for general purpose switching and amplification.
TRANS PREBIAS PNP 250MW SOT883
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PDTA115EM,315TR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |