PNP resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, designed for digital applications in automotive and industrial segments. It has a collector-emitter voltage rating of -50 V, an output current capability of -100 mA, and a total power dissipation of 150 mW when mounted on an FR4 PCB. The device is housed in an SC-75 (SOT416) surface-mounted package with three leads and is AEC-Q101 qualified.
Small Signal Bipolar Transistor, 0.1A, 50V, PNP, SC-75
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PDTA114EE/DG,115 |
| Polarity | PNP |