TRANS PREBIAS PNP 150MW SC75 Product overview: PDTA113EE from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PDTA113EE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 209721-PDTA113EE
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-75
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 1.5mA, 30mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 40mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 293-PDTA113EE | 209721-PDTA113EE |
| Product Name | 150MW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA113EE |
| Polarity | PNP | PNP; PNP - Pre-Biased |