Win Source Part Number: 1346142-PCU9955TW,11
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,500
Voltage - Output: 20V
Frequency: 8MHz
Current - Output / Channel: 57mA
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Mounting Type: Surface Mount
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: PCU9955
Product Status: Obsolete
LED Driver IC 16 Output Linear PWM Dimming 57mA 28-HTSSOP
IC LED DRV LIN PWM 57MA 28HTSSOP Product overview: PCU9955TW,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 57MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 57MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCU9955TW,118 can be used for catalog matching and distributor lookup.
IC LED DRV LIN PWM 57MA 28HTSSOP
IC LED DRIVER LIN DIM 28HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1346142-PCU9955TW,118 | PCU9955TW,118-ND | 137-PCU9955TW,118 | PCU9955TW,118 | PCU9955TW,118 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | 57MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 20 volts | 20 volts | |||
| Package Type | 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | Tape & Reel (TR) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |