Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 6-TSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 6-TSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 6-TSOP
Manufacturer: NXP
Win Source Part Number: 1087098-PCT2075GVX
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): AD7414ARTZ-2REEL7; PCT2075GVH; PCT2075GVJ; PCT2075GVX;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
TEMP SENSOR, OPEN DRAIN, TSOP-6; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 6TSOP
PCT2075GV - C-Bus Fm+, 1 Degree
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 568-13081-6-ND | 1087098-PCT2075GVX | 31AC6864 | PCT2075GVX | PCT2075GVX |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - PCT2075GVX | Temp Sensor, Open Drain, Tsop-6; Ic Output Type Nxp | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | SC-74, SOT-457 | Surface Mount (SMD); 6-TSOP | Surface Mount |