SENSOR DIGITAL -55C-125C 8SO
Manufacturer: NXP
Win Source Part Number: 1087096-PCT2075D,118
Packaging: Reel - TR
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SO
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SO
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SO
TEMP SENSOR, OPEN DRAIN, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
Product Number | PCT2075D,118 | 1087096-PCT2075D,118 | 568-10219-1-ND | 61X9864 |
Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - PCT2075D,118 | Analog and Digital Output | Temp Sensor, Open Drain, Soic-8; Ic Output Type Nxp |
Sensor Type | Temperature | Temperature | Temperature |