Win Source Part Number: 1346135-PCKEL14PW,11
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution) , Multiplexer
Package: Tube
Frequency - Max: 1 GHz
Number of Circuits: 1
Standard Package: 75
Input: ECL, PECL
Output: PECL
Voltage - Supply: 2.375V ~ 3.8V
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: PCKEL1
Product Status: Obsolete
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 2:5 1GHZ 20TSSOP
IC CLK BUFFER 2:5 1GHZ 20TSSOP
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1346135-PCKEL14PW,112 | PCKEL14PW,112-ND | PCKEL14PW,112 | PCKEL14PW,112 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; PECL | PECL | ECL; PECL; PECL | |
| Package Type | 20-TSSOP (0.173", 4.40mm Width) | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts |