NXP Semiconductors 300 MHz Logic IC PCK2002MDB

Description
0-300 MHz I2C 1:10 clock buffer Product overview: PCK2002MDB from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 300 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-PCK2002MDB can be used for catalog matching and distributor lookup.
Request a Quote
Description
0-300 MHz I2C 1:10 clock buffer Product overview: PCK2002MDB from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 300 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-PCK2002MDB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300 MHz Logic IC - 764-PCK2002MDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 MHz Logic IC
764-PCK2002MDB
300 MHz Logic IC 764-PCK2002MDB
0-300 MHz I2C 1:10 clock buffer Product overview: PCK2002MDB from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 300 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-PCK2002MDB can be used for catalog matching and distributor lookup.

0-300 MHz I2C 1:10 clock buffer Product overview: PCK2002MDB from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 300 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-PCK2002MDB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-PCK2002MDB
Product Name 300 MHz Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H10DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-74AHC3GU04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Logic Gates - 2222706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details