Clock Fanout Buffer (Distribution) IC 2:10 1.5GHz 32-LQFP
IC CLK BUFFER 2:10 1.5GHZ 32LQFP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PCK111BD,118-ND | PCK111BD,118 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | PECL | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; Surface Mount |
| Supply Voltage | 2.25 to 3.8 volts |