NXP Semiconductors Capacitive Touch Sensors, Proximity Sensor ICs - PCF8885TS/1 PCF8885TS/1

Description
Manufacturer: NXP Win Source Part Number: 715720-PCF8885TS/1 Manufacturer Homepage: www.nxp.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 715720-PCF8885TS/1 Manufacturer Homepage: www.nxp.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - PCF8885TS/1
715720-PCF8885TS/1
Capacitive Touch Sensors, Proximity Sensor ICs - PCF8885TS/1 715720-PCF8885TS/1
Manufacturer: NXP Win Source Part Number: 715720-PCF8885TS/1 Manufacturer Homepage: www.nxp.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 715720-PCF8885TS/1
Manufacturer Homepage: www.nxp.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 715720-PCF8885TS/1
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - PCF8885TS/1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CG7272KGA - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details