NXP Semiconductors Capacitive Touch Sensors, Proximity Sensor ICs - PCF8883US/7EA/1Y PCF8883US/7EA/1Y

Description
Manufacturer: NXP Win Source Part Number: 930129-PCF8883US/7EA /1Y Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-WLCSP (1.16x0.86) Package: Reel - TR Package: 8-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: PCF88 Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (1.16x0.86) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PCF8883US/7EA/1Y-ND, 568-11632-1, 568-11632-2, 568-11632-6, 935300777518
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 930129-PCF8883US/7EA /1Y Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-WLCSP (1.16x0.86) Package: Reel - TR Package: 8-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: PCF88 Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (1.16x0.86) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PCF8883US/7EA/1Y-ND, 568-11632-1, 568-11632-2, 568-11632-6, 935300777518
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - PCF8883US/7EA/1Y
930129-PCF8883US/7EA/1Y
Capacitive Touch Sensors, Proximity Sensor ICs - PCF8883US/7EA/1Y 930129-PCF8883US/7EA/1Y
Manufacturer: NXP Win Source Part Number: 930129-PCF8883US/7EA /1Y Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons 8-WLCSP (1.16x0.86) Package: Reel - TR Package: 8-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: PCF88 Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (1.16x0.86) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PCF8883US/7EA/1Y-ND, 568-11632-1, 568-11632-2, 568-11632-6, 935300777518

Manufacturer: NXP
Win Source Part Number: 930129-PCF8883US/7EA/1Y
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons 8-WLCSP (1.16x0.86)
Package: Reel - TR
Package: 8-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PCF88
Categories: Integrated Circuits (ICs)
Case / Package: 8-WLCSP (1.16x0.86)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PCF8883US/7EA/1Y-ND, 568-11632-1, 568-11632-2, 568-11632-6, 935300777518

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - PCF8883US/7EA/1Y - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
PCF8883US/7EA/1Y
Interface - Sensor, Capacitive Touch PCF8883US/7EA/1Y
IC PROXIMITY SWITCH UNCASED

IC PROXIMITY SWITCH UNCASED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 930129-PCF8883US/7EA/1Y PCF8883US/7EA/1Y
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - PCF8883US/7EA/1Y Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - ATMXT224SL-MAHR - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details