Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084349-PCF8598C2N
Mounting: SMD (SMT)
Frequency: 100 kHz
Memory Size: 7.8 kB
Access Time: 100 ms
Number of Pins: 8
Categories: EEPROM
Case / Package: DIP
Alternative Parts (Cross-Reference): PCF8598C2NPCF8598C-2
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
1K X 8 I2C/2-WIRE Serial EEPROM PDIP8 Product overview: PCF8598C2N from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCF8598C2N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1084349-PCF8598C2N | 774-PCF8598C2N |
| Product Name | Memory - EEPROM - PCF8598C2N | Memory IC and Storage Component |
| Memory Category | EEPROM | EEPROM |