NXP Semiconductors Memory - EEPROM - PCF8598C-2P PCF8598C-2P

Description
Manufacturer: NXP Win Source Part Number: 209687-PCF8598C-2P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 8Kb (1K x 8) Family Name: PCF8598C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 2.5 V to 6.0 V Memory Format: EEPROM Max Frequency: 100kHz Alternative Parts (Cross-Reference): M95080-RBN3; M95080-RBN3/W; CAT25C08LE; IS25C08-2PLI; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 209687-PCF8598C-2P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 8Kb (1K x 8) Family Name: PCF8598C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 2.5 V to 6.0 V Memory Format: EEPROM Max Frequency: 100kHz Alternative Parts (Cross-Reference): M95080-RBN3; M95080-RBN3/W; CAT25C08LE; IS25C08-2PLI; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - PCF8598C-2P - 209687-PCF8598C-2P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - PCF8598C-2P
209687-PCF8598C-2P
Memory - EEPROM - PCF8598C-2P 209687-PCF8598C-2P
Manufacturer: NXP Win Source Part Number: 209687-PCF8598C-2P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 8Kb (1K x 8) Family Name: PCF8598C Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 2.5 V to 6.0 V Memory Format: EEPROM Max Frequency: 100kHz Alternative Parts (Cross-Reference): M95080-RBN3; M95080-RBN3/W; CAT25C08LE; IS25C08-2PLI; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 209687-PCF8598C-2P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Family Name: PCF8598C
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 2.5 V to 6.0 V
Memory Format: EEPROM
Max Frequency: 100kHz
Alternative Parts (Cross-Reference): M95080-RBN3; M95080-RBN3/W; CAT25C08LE; IS25C08-2PLI;
Introduction Date: February 13, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V 5V 100KHZ Memory IC and Storage Component - 774-PCF8598C-2P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V 100KHZ Memory IC and Storage Component
774-PCF8598C-2P
3.3V 5V 100KHZ Memory IC and Storage Component 774-PCF8598C-2P
EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP / IC EEPROM 8KBIT 100KHZ 8DIP Product overview: PCF8598C-2P from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCF8598C-2P can be used for catalog matching and distributor lookup.

EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP / IC EEPROM 8KBIT 100KHZ 8DIP Product overview: PCF8598C-2P from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCF8598C-2P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 209687-PCF8598C-2P 774-PCF8598C-2P
Product Name Memory - EEPROM - PCF8598C-2P 3.3V 5V 100KHZ Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 28225511 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details