REAL TIME CLOCK-RTC, BINARY, 240 X 8, DIP-8; Date Format:Binary; Clock Format:12Hr / 24Hr; Clock IC Type:RTC; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Clock IC Case Style:DIP; No. of Pins:8Pins; IC Interface Type:I2C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 11N8517 |
| Product Name | Real Time Clock-Rtc, Binary, 240 X 8, Dip-8; Date Format Nxp |
| Device Type | RTC; Real Time Clock |