Real Time Clock Serial 240byte Clock/Calendar/Alarm
Manufacturer: NXP
Win Source Part Number: 086575-PCF8583P
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, NVSRAM, Square Wave Output
Mounting: Through Hole
Memory Size: 240B
Date Format: YY-MM-DD
Current - Timekeeping (Max): 10μA to 50μA @ 1V to 5V
Family Name: PCF8583
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2.5 V to 6 V
Alternative Parts (Cross-Reference): PCF8583T/F5; PCF8583BS; PCF8583T; PCF8583T/5;
Introduction Date: October 01, 1991
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 690-PCF8583P | 086575-PCF8583P |
| Product Name | DIP Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - PCF8583P |
| Package Type | Tube/Rail | DIP; 8-DIP |